FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-VSOP
IC FLASH 512KBIT PARALLEL 32VSOP
IC FLASH 512KBIT PARALLEL 32VSOP
FLASH Memory IC 512Kbit Parallel 90 ns 32-VSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F512-90VI-ND | AT49F512-90VI | AT49F512-90VI | AT49F512-90VI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "32-TFSOP (0.488"", 12.40mm Width)" | 32-TFSOP (0.488\", 12.40mm Width) |