FLASH Memory IC 512Kb (64K x 8) Parallel 90ns 32-VSOP
FLASH Memory IC 512Kbit Parallel 90 ns 32-VSOP
IC FLASH 512KBIT PARALLEL 32VSOP
IC FLASH 512KBIT PARALLEL 32VSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F512-90VC-ND | AT49F512-90VC | AT49F512-90VC | AT49F512-90VC |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | "32-TFSOP (0.488"", 12.40mm Width)" | 32-TFSOP (0.488\", 12.40mm Width) |