Microchip Technology, Inc. Memory AT49F512-70PI

Description
IC FLASH 512KBIT PARALLEL 32DIP
Description
IC FLASH 512KBIT PARALLEL 32DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49F512-70PI is a 5-volt-only in-system programmable and erasable Flash Memory device with a capacity of 512K bits, organized as 65,536 words of 8 bits each. It features a fast read access time of 70 ns and a typical byte programming time of 10 µs. The device supports a single voltage operation for both reading and reprogramming, simplifying integration into systems. This memory chip includes an 8K byte boot block with a lockout feature for data integrity, allowing secure code storage that can be protected from reprogramming. The AT49F512 offers a fast erase cycle time of 10 seconds and is designed for low power dissipation, with an active current of 40 mA and a standby current of 100 µA. It is capable of enduring approximately 10,000 write cycles. The device operates with hardware data protection features to prevent inadvertent programming, including voltage sensing and program inhibit functions. It also supports data polling and toggle bit methods for detecting the end of program and erase cycles. The AT49F512-70PI is available in multiple package types, including PDIP, making it suitable for various applications in embedded systems.

Datasheet Summary
Powered by GS/AI

The AT49F512-70PI is a 5-volt-only in-system programmable and erasable Flash Memory device with a capacity of 512K bits, organized as 65,536 words of 8 bits each. It features a fast read access time of 70 ns and a typical byte programming time of 10 µs. The device supports a single voltage operation for both reading and reprogramming, simplifying integration into systems. This memory chip includes an 8K byte boot block with a lockout feature for data integrity, allowing secure code storage that can be protected from reprogramming. The AT49F512 offers a fast erase cycle time of 10 seconds and is designed for low power dissipation, with an active current of 40 mA and a standby current of 100 µA. It is capable of enduring approximately 10,000 write cycles. The device operates with hardware data protection features to prevent inadvertent programming, including voltage sensing and program inhibit functions. It also supports data polling and toggle bit methods for detecting the end of program and erase cycles. The AT49F512-70PI is available in multiple package types, including PDIP, making it suitable for various applications in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 512KBIT PARALLEL 32DIP

IC FLASH 512KBIT PARALLEL 32DIP

Supplier's Site Datasheet
Memory - AT49F512-70PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 70 ns 32-PDIP

FLASH Memory IC 512Kbit Parallel 70 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number AT49F512-70PI AT49F512-70PI
Product Name Memory Memory
Memory Category Flash; Flash Flash; FLASH
Access Time 70 ns 70 ns
Density 512 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - S25FL032P0XBHI033CT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
5 suppliers
Memory - S25FL128SAGMFV010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details