IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT49F040A-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F040A-70JI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 124904-AT49F040A-70J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
FLASH Memory IC 4Mbit Parallel 70 ns 32-PLCC (13.97x11.43)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49F040A-70JI | 124904-AT49F040A-70JI | AT49F040A-70JI-ND | AT49F040A-70JI | AT49F040A-70JI | AT49F040A-70JI | AT49F040A-70JI |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49F040A-70JI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 40000 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |