Manufacturer: Atmel
Win Source Part Number: 1148615-AT49F040-12J
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AM29F040B-70JF; SST39VF040-90-4I-NH-
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT49F040-12JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F040-12JI can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT PARALLEL 32PLCC
FLASH Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC FLASH 4MBIT PARALLEL 32PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148615-AT49F040-12JI | AT49F040-12JI-ND | 774-AT49F040-12JI | AT49F040-12JI | AT49F040-12JI | AT49F040-12JI |
| Product Name | Memory - AT49F040-12JI | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | PLCC; 32-LCC (J-Lead) | Tube | 32-LCC (J-Lead) |