Microchip Technology, Inc. Memory - Flash - AT49F002T-90PC AT49F002T-90PC

Description
Manufacturer: Microchip Technology Win Source Part Number: 199425-AT49F002T-90P C Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199425-AT49F002T-90P C Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49F002T-90PC - 199425-AT49F002T-90PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F002T-90PC
199425-AT49F002T-90PC
Memory - Flash - AT49F002T-90PC 199425-AT49F002T-90PC
Manufacturer: Microchip Technology Win Source Part Number: 199425-AT49F002T-90P C Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199425-AT49F002T-90PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F002T-90PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F002T-90PC
Memory IC and Storage Component 774-AT49F002T-90PC
IC FLASH 2MBIT PARALLEL 32DIP Product overview: AT49F002T-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002T-90PC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32DIP Product overview: AT49F002T-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002T-90PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49F002T-90PC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP

FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PDIP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49F002T-90PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F002T-90PC
Integrated Circuits (ICs) - Memory AT49F002T-90PC
IC FLASH 2MBIT PARALLEL 32DIP

IC FLASH 2MBIT PARALLEL 32DIP

Supplier's Site
Memory - AT49F002T-90PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 90 ns 32-PDIP

FLASH Memory IC 2Mbit Parallel 90 ns 32-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199425-AT49F002T-90PC 774-AT49F002T-90PC AT49F002T-90PC-ND AT49F002T-90PC AT49F002T-90PC AT49F002T-90PC
Product Name Memory - Flash - AT49F002T-90PC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 32-DIP Tube DIP; "32-DIP (0.600"", 15.24mm)" DIP; 32-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers