Microchip Technology, Inc. Memory AT49F002N-55JC

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F002N-55JC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F002N-55JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F002N-55JC
Memory IC and Storage Component 774-AT49F002N-55JC
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49F002N-55JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002N-55JC can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49F002N-55JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002N-55JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49F002N-55JC - 911965-AT49F002N-55JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F002N-55JC
911965-AT49F002N-55JC
Memory - Flash - AT49F002N-55JC 911965-AT49F002N-55JC
Manufacturer: Microchip Technology Win Source Part Number: 911965-AT49F002N-55J C Operating Temperature Range: 0°C ~ 70°C (TC) Features: FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-PLCC (13.97x11.43) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT49F002 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (13.97x11.43) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 911965-AT49F002N-55JC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-PLCC (13.97x11.43)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT49F002
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT49F002N-55JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49F002N-55JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F002N-55JC
Integrated Circuits (ICs) - Memory AT49F002N-55JC
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F002N-55JC-ND 774-AT49F002N-55JC 911965-AT49F002N-55JC AT49F002N-55JC AT49F002N-55JC AT49F002N-55JC
Product Name Memory Memory IC and Storage Component Memory - Flash - AT49F002N-55JC Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type PLCC; 32-LCC (J-Lead) Tube PLCC; 32-PLCC (13.97x11.43) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABMFM000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
5 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details