Microchip Technology, Inc. Memory AT49F002ANT-55TI

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49F002ANT-55TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP

Buy Now Datasheet
Memory - Flash - AT49F002ANT-55TI - 039388-AT49F002ANT-55TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49F002ANT-55TI
039388-AT49F002ANT-55TI
Memory - Flash - AT49F002ANT-55TI 039388-AT49F002ANT-55TI
Manufacturer: Microchip Technology Win Source Part Number: 039388-AT49F002ANT-5 5TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 2Mb (256K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039388-AT49F002ANT-55TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49F002ANT-55TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49F002ANT-55TI
Memory IC and Storage Component 774-AT49F002ANT-55TI
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT49F002ANT-55TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002ANT-55TI can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT49F002ANT-55TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49F002ANT-55TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT49F002ANT-55TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49F002ANT-55TI
Integrated Circuits (ICs) - Memory AT49F002ANT-55TI
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 2MBIT PARALLEL 32TSOP

IC FLASH 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT49F002ANT-55TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 32-TSOP

FLASH Memory IC 2Mbit Parallel 55 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49F002ANT-55TI-ND 039388-AT49F002ANT-55TI 774-AT49F002ANT-55TI AT49F002ANT-55TI AT49F002ANT-55TI AT49F002ANT-55TI
Product Name Memory Memory - Flash - AT49F002ANT-55TI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" SOP; 32-TSOP Tray 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
104MHZ Memory IC and Storage Component - 774-S25FL032P0XMFI010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details