FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-PDIP
IC FLASH 2MBIT PARALLEL 32DIP
FLASH Memory IC 2Mbit Parallel 55 ns 32-PDIP
IC FLASH 2MBIT PARALLEL 32DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F002-55PC-ND | AT49F002-55PC | AT49F002-55PC | AT49F002-55PC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |