The AT49F001T-70VC is a 1-megabit (128K x 8) Flash memory device that operates at a single voltage of 5V for both read and reprogramming. It features a fast read access time of 70 ns and a typical byte programming time of 10 µs. The memory is organized into a sector architecture that includes one 16K byte boot block with programming lockout, two 8K byte parameter blocks, and two main memory blocks of 32K and 64K bytes. This device supports a fast erase cycle time of 10 seconds and is designed for in-system reprogrammability without requiring high input voltages. It includes hardware data protection and a DATA polling feature for end-of-program detection. The AT49F001T-70VC has a low power dissipation profile, with an active current of 50 mA and a CMOS standby current of 100 µA. It is rated for a typical endurance of 10,000 write cycles. The device is available in a 32-lead VSOP package and is suitable for commercial applications with an operating temperature range of 0° to 70°C. The boot block protection feature ensures data integrity by preventing reprogramming of the boot sector once enabled.
IC FLASH 1MBIT PARALLEL 32VSOP
FLASH Memory IC 1Mbit Parallel 70 ns 32-VSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | AT49F001T-70VC | AT49F001T-70VC |
| Product Name | Memory | Memory |
| Memory Category | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns |
| Density | 1000 kbits | 1000 kbits |