FLASH Memory IC 1Mb (128K x 8) Parallel 45ns 32-VSOP
IC FLASH 1MBIT PARALLEL 32VSOP
IC FLASH 1MBIT PARALLEL 32VSOP
FLASH Memory IC 1Mbit Parallel 45 ns 32-VSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49F001AN-45VI-ND | AT49F001AN-45VI | AT49F001AN-45VI | AT49F001AN-45VI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |