FLASH Memory IC 8Mbit Parallel 70 ns 48-CBGA (6x8)
IC FLASH 8MBIT PARALLEL 48CBGA
IC FLASH 8MBIT PARALLEL 48CBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV802DT-70CU | AT49BV802DT-70CU | AT49BV802DT-70CU |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |