Manufacturer: Atmel
Win Source Part Number: 1148558-AT49BV512-12
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT49BV512-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT49BV512-12TC can be used for catalog matching and distributor lookup.
IC FLASH 512KBIT PARALLEL 32TSOP
FLASH Memory IC 512Kbit Parallel 120 ns 32-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148558-AT49BV512-12TC | 2020-AT49BV512-12TC | AT49BV512-12TC | AT49BV512-12TC |
| Product Name | Memory - AT49BV512-12TC | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 120 ns | 120 ns | 120 ns | |
| Cycle Time | 30000 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |