Microchip Technology, Inc. 3V 3.3V Memory IC and Storage Component AT49BV322AT-70CU

Description
IC FLASH 32MBIT 70NS 48CBGA / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin CBGA Product overview: AT49BV322AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322AT-70CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT 70NS 48CBGA / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin CBGA Product overview: AT49BV322AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322AT-70CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 3.3V Memory IC and Storage Component - 774-AT49BV322AT-70CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-AT49BV322AT-70CU
3V 3.3V Memory IC and Storage Component 774-AT49BV322AT-70CU
IC FLASH 32MBIT 70NS 48CBGA / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin CBGA Product overview: AT49BV322AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322AT-70CU can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 70NS 48CBGA / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin CBGA Product overview: AT49BV322AT-70CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV322AT-70CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49BV322AT-70CU - 769043-AT49BV322AT-70CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV322AT-70CU
769043-AT49BV322AT-70CU
Memory - Flash - AT49BV322AT-70CU 769043-AT49BV322AT-70CU
Manufacturer: Microchip Technology Win Source Part Number: 769043-AT49BV322AT-7 0CU Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 48-TFBGA, CSPBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT49BV322A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 48-CBGA (6x8) Alternative Parts (Cross-Reference): M29W320ET70ZE6F; Am29LV320DT120WMI; M29W320ET70ZE6T; Am29LV320DT120WMF; Introduction Date: May 02, 1997 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769043-AT49BV322AT-70CU
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 48-TFBGA, CSPBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT49BV322A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 48-CBGA (6x8)
Alternative Parts (Cross-Reference): M29W320ET70ZE6F; Am29LV320DT120WMI; M29W320ET70ZE6T; Am29LV320DT120WMF;
Introduction Date: May 02, 1997
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT49BV322AT-70CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 70 ns 48-CBGA (6x8)

FLASH Memory IC 32Mbit Parallel 70 ns 48-CBGA (6x8)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 48CBGA

IC FLASH 32MBIT PARALLEL 48CBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49BV322AT-70CU 769043-AT49BV322AT-70CU AT49BV322AT-70CU AT49BV322AT-70CU
Product Name 3V 3.3V Memory IC and Storage Component Memory - Flash - AT49BV322AT-70CU Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 200000 ns 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 27C512-150JI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers