Microchip Technology, Inc. Memory - Flash - AT49BV320T-90UI AT49BV320T-90UI

Description
Manufacturer: Microchip Technology Win Source Part Number: 221209-AT49BV320T-90 UI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 46-μBGA (7.6x10.4) Supply Voltage - Operating: 2.65 V to 3.3 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221209-AT49BV320T-90 UI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 46-μBGA (7.6x10.4) Supply Voltage - Operating: 2.65 V to 3.3 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT49BV320T-90UI - 221209-AT49BV320T-90UI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV320T-90UI
221209-AT49BV320T-90UI
Memory - Flash - AT49BV320T-90UI 221209-AT49BV320T-90UI
Manufacturer: Microchip Technology Win Source Part Number: 221209-AT49BV320T-90 UI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 46-μBGA (7.6x10.4) Supply Voltage - Operating: 2.65 V to 3.3 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221209-AT49BV320T-90UI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 46-μBGA (7.6x10.4)
Supply Voltage - Operating: 2.65 V to 3.3 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV320T-90UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV320T-90UI
Memory IC and Storage Component 774-AT49BV320T-90UI
IC FLASH 32MBIT 90NS 46UBGA Product overview: AT49BV320T-90UI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320T-90UI can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 90NS 46UBGA Product overview: AT49BV320T-90UI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV320T-90UI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV320T-90UI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit Parallel 90 ns 46-µBGA (7.6x10.4)

FLASH Memory IC 32Mbit Parallel 90 ns 46-µBGA (7.6x10.4)

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 46UBGA

IC FLASH 32MBIT PARALLEL 46UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 221209-AT49BV320T-90UI 774-AT49BV320T-90UI AT49BV320T-90UI AT49BV320T-90UI
Product Name Memory - Flash - AT49BV320T-90UI Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 2020-CR231-80027 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT28F001H-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details