FLASH Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV160T-70TI-ND | AT49BV160T-70TI | AT49BV160T-70TI | AT49BV160T-70TI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |