Infineon Technologies AG Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFV040 S25FL064LABNFV040

Description
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) FS13MR12W2M1H_C55 | Silicon Carbide CoolSiC™ MOSFET Modules FF11MR12W2M1H_B70 | Silicon Carbide CoolSiC™ MOSFET Modules BSS314PE | Small signal/small power MOSFET BSS127 | Small signal/small power MOSFET ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) FS13MR12W2M1H_C55 | Silicon Carbide CoolSiC™ MOSFET Modules FF11MR12W2M1H_B70 | Silicon Carbide CoolSiC™ MOSFET Modules BSS314PE | Small signal/small power MOSFET BSS127 | Small signal/small power MOSFET ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) 1 2
Request a Quote Datasheet
Description
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) FS13MR12W2M1H_C55 | Silicon Carbide CoolSiC™ MOSFET Modules FF11MR12W2M1H_B70 | Silicon Carbide CoolSiC™ MOSFET Modules BSS314PE | Small signal/small power MOSFET BSS127 | Small signal/small power MOSFET ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) FS13MR12W2M1H_C55 | Silicon Carbide CoolSiC™ MOSFET Modules FF11MR12W2M1H_B70 | Silicon Carbide CoolSiC™ MOSFET Modules BSS314PE | Small signal/small power MOSFET BSS127 | Small signal/small power MOSFET ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFV040 - S25FL064LABNFV040 - Infineon Technologies AG
Neubiberg, Germany
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFV040
S25FL064LABNFV040
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFV040 S25FL064LABNFV040
Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also designed with ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) FS13MR12W2M1H_C55 | Silicon Carbide CoolSiC™ MOSFET Modules FF11MR12W2M1H_B70 | Silicon Carbide CoolSiC™ MOSFET Modules BSS314PE | Small signal/small power MOSFET BSS127 | Small signal/small power MOSFET ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) FS13MR12W2M1H_C55 | Silicon Carbide CoolSiC™ MOSFET Modules FF11MR12W2M1H_B70 | Silicon Carbide CoolSiC™ MOSFET Modules BSS314PE | Small signal/small power MOSFET BSS127 | Small signal/small power MOSFET ESD150-B1-W0201 | Low capacitance diodes for ESD protection FM25V02A-G | F-RAM (Ferroelectric RAM) 1 2

Summary of Features

  • Single, dual, and quad SPI support
  • Execute in Place (XiP)
  • Advanced Sector Protection (ASP)
  • Twenty-year data retention
  • 100 k cycles endurance

Designers who used this product also designed with


  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • FM25V02A-G |
    F-RAM (Ferroelectric RAM)
  • FS13MR12W2M1H_C55 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • FF11MR12W2M1H_B70 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • BSS314PE |
    Small signal/small power MOSFET
  • BSS127 |
    Small signal/small power MOSFET
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • FM25V02A-G |
    F-RAM (Ferroelectric RAM)
  • FS13MR12W2M1H_C55 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • FF11MR12W2M1H_B70 |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • BSS314PE |
    Small signal/small power MOSFET
  • BSS127 |
    Small signal/small power MOSFET
  • ESD150-B1-W0201 |
    Low capacitance diodes for ESD protection
  • FM25V02A-G |
    F-RAM (Ferroelectric RAM)

1
2

Supplier's Site Datasheet
 - S25FL064LABNFV040 - Rochester Electronics
Newburyport, MA, United States
Flash, 8MX8, PDSO8

Flash, 8MX8, PDSO8

Supplier's Site Datasheet
Memory - 448-S25FL064LABNFV040-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-USON (4x4)

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108MHz 8-USON (4x4)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL064LABNFV040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL064LABNFV040
Quad Memory IC and Storage Component 774-S25FL064LABNFV040
IC FLASH 64MBIT SPI/QUAD 8USON Product overview: S25FL064LABNFV040 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABNFV04 0 can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8USON Product overview: S25FL064LABNFV040 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL064LABNFV040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S25FL064LABNFV040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-USON (4x4)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 108 MHz 8-USON (4x4)

Buy Now Datasheet
Flash Memory, 64Mbit, Uson-8; Flash Memory Type Cypress Infineon Technologies - 22AC8578 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, Uson-8; Flash Memory Type Cypress Infineon Technologies
22AC8578
Flash Memory, 64Mbit, Uson-8; Flash Memory Type Cypress Infineon Technologies 22AC8578
FLASH MEMORY, 64MBIT, USON-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:-; Supply RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, USON-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:108MHz; Access Time:-; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Infineon Technologies AG Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number S25FL064LABNFV040 S25FL064LABNFV040 448-S25FL064LABNFV040-ND 774-S25FL064LABNFV040 S25FL064LABNFV040 22AC8578
Product Name Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFV040 Memory Quad Memory IC and Storage Component Memory Flash Memory, 64Mbit, Uson-8; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash Flash Flash Flash Flash; FLASH Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type PG-USON-8 PG-USON-8 8-UDFN Exposed Pad 8-UDFN Exposed Pad USON
Supply Voltage 2.7V; 3V; 3.6V; 3 V, 2.7 V, 3.6 V 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products