Microchip Technology, Inc. Memory IC and Storage Component AT49BV040A-70TI

Description
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT49BV040A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-70TI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT49BV040A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-70TI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT49BV040A-70TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV040A-70TI
Memory IC and Storage Component 774-AT49BV040A-70TI
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT49BV040A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-70TI can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT49BV040A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-70TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV040A-70TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory - AT49BV040A-70TI - 1148527-AT49BV040A-70TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT49BV040A-70TI
1148527-AT49BV040A-70TI
Memory - AT49BV040A-70TI 1148527-AT49BV040A-70TI
Manufacturer: Atmel Win Source Part Number: 1148527-AT49BV040A-7 0TI Family Name: AT49BV040A Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Alternative Parts (Cross-Reference): Am29LV040B-120FE; TMS29VF040-12C5DDV; M29W040B55N1; TMS29VF040-10C5DDE ; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148527-AT49BV040A-70TI
Family Name: AT49BV040A
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): Am29LV040B-120FE; TMS29VF040-12C5DDV; M29W040B55N1; TMS29VF040-10C5DDE ;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT49BV040A-70TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV040A-70TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV040A-70TI
Integrated Circuits (ICs) - Memory AT49BV040A-70TI
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT49BV040A-70TI AT49BV040A-70TI-ND 1148527-AT49BV040A-70TI AT49BV040A-70TI AT49BV040A-70TI AT49BV040A-70TI
Product Name Memory IC and Storage Component Memory Memory - AT49BV040A-70TI Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 50000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers