Microchip Technology, Inc. OEM Parts - OEM Parts (A - B) - AT49BV02012JC AT49BV02012JC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046553-AT49BV02012J C Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT49BV02012JCAT49BV0 20-12JC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046553-AT49BV02012J C Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT49BV02012JCAT49BV0 20-12JC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AT49BV02012JC - 1046553-AT49BV02012JC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AT49BV02012JC
1046553-AT49BV02012JC
OEM Parts - OEM Parts (A - B) - AT49BV02012JC 1046553-AT49BV02012JC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046553-AT49BV02012J C Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): AT49BV02012JCAT49BV0 20-12JC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046553-AT49BV02012JC
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AT49BV02012JCAT49BV020-12JC;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1046553-AT49BV02012JC
Product Name OEM Parts - OEM Parts (A - B) - AT49BV02012JC
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers