Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1L TLE4961-1L

Description
XENSIV™ - TLE4961-1L Hall latch for accurate automotive application that require superior supply voltage capability The Infineon TLE4961-1L is an integrated Hall effect latch designed specifically for areas which need a high operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a leaded PG-SSO3-2 package and is automotive qualified. It perfectly fits into power closing or window lifting applications Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Leaded package PG-SSO-3-2 (TLE4961-1L) Potential Applications Power closing Window lifter Applications Automatic transmission hydraulic system Chassis control & safety Cordless power tools and outdoor power equipment Diesel direct injection Electronic stability control
Request a Quote Datasheet
Description
XENSIV™ - TLE4961-1L Hall latch for accurate automotive application that require superior supply voltage capability The Infineon TLE4961-1L is an integrated Hall effect latch designed specifically for areas which need a high operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a leaded PG-SSO3-2 package and is automotive qualified. It perfectly fits into power closing or window lifting applications Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Leaded package PG-SSO-3-2 (TLE4961-1L) Potential Applications Power closing Window lifter Applications Automatic transmission hydraulic system Chassis control & safety Cordless power tools and outdoor power equipment Diesel direct injection Electronic stability control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1L - TLE4961-1L - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1L
TLE4961-1L
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1L TLE4961-1L
XENSIV™ - TLE4961-1L Hall latch for accurate automotive application that require superior supply voltage capability The Infineon TLE4961-1L is an integrated Hall effect latch designed specifically for areas which need a high operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a leaded PG-SSO3-2 package and is automotive qualified. It perfectly fits into power closing or window lifting applications Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Leaded package PG-SSO-3-2 (TLE4961-1L) Potential Applications Power closing Window lifter Applications Automatic transmission hydraulic system Chassis control & safety Cordless power tools and outdoor power equipment Diesel direct injection Electronic stability control

XENSIV™ - TLE4961-1L Hall latch for accurate automotive application that require superior supply voltage capability

The Infineon TLE4961-1L is an integrated Hall effect latch designed specifically for areas which need a high operating temperature range and temperature stability of the magnetic thresholds. The sensor comes in a leaded PG-SSO3-2 package and is automotive qualified. It perfectly fits into power closing or window lifting applications


Summary of Features

  • 3.0 V to 32 V operating supply voltage
  • Operation from unregulated power supply
  • Reverse polarity protection (-18 V)
  • Overvoltage capability up to 42 V without external resistor
  • Output overcurrent & overtemperature protection
  • Active error compensation
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 μs)
  • High ESD performance
  • Leaded package PG-SSO-3-2 (TLE4961-1L)

Potential Applications

  • Power closing
  • Window lifter

Applications

  • Automatic transmission hydraulic system
  • Chassis control & safety
  • Cordless power tools and outdoor power equipment
  • Diesel direct injection
  • Electronic stability control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4961-1L
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1L
Sensor Type Magnetic
Applications Automobile
Packing Method AMMO-PACK
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238576 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - TLE4990E6782HAXA1 - 1108714-TLE4990E6782HAXA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting P-SSO-4-1
View Details
2 suppliers