EEPROM Memory IC 256Kb (32K x 8) Parallel 150ns 28-CPGA (13.97x16.51)
EEPROM Memory IC 256Kbit Parallel 150 ns 28-CPGA (13.97x16.51)
IC EEPROM 256KBIT PAR 28CPGA
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:PGA; No. of Pins:30Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PAR 28CPGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C256-15UM/883-815-ND | AT28C256-15UM/883-815 | AT28C256-15UM/883-815 | 23AC2626 | AT28C256-15UM/883-815 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 28-BCPGA | 28-BCPGA | PGA | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |