Microchip Technology, Inc. Memory - EEPROM - AT28C16E-15JI AT28C16E-15JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 805215-AT28C16E-15JI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 150ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT28C16
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805215-AT28C16E-15JI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 150ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT28C16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C16E-15JI - 805215-AT28C16E-15JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C16E-15JI
805215-AT28C16E-15JI
Memory - EEPROM - AT28C16E-15JI 805215-AT28C16E-15JI
Manufacturer: Microchip Technology Win Source Part Number: 805215-AT28C16E-15JI Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 150ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 200μs Memory Interface: Parallel Manufacturer Package: 32-LCC (J-Lead) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 32 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: AT28C16

Manufacturer: Microchip Technology
Win Source Part Number: 805215-AT28C16E-15JI
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 200μs
Memory Interface: Parallel
Manufacturer Package: 32-LCC (J-Lead)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 32
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT28C16

Buy Now Datasheet
Memory - AT28C16E-15JI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 16Kb (2K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C16E-15JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C16E-15JI
Memory IC and Storage Component 774-AT28C16E-15JI
IC EEPROM 16KBIT PARALLEL 32PLCC Product overview: AT28C16E-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-15JI can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT PARALLEL 32PLCC Product overview: AT28C16E-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16E-15JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28C16E-15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

EEPROM Memory IC 16Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 32PLCC

IC EEPROM 16KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28C16E-15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28C16E-15JI
Integrated Circuits (ICs) - Memory AT28C16E-15JI
IC EEPROM 16KBIT PARALLEL 32PLCC

IC EEPROM 16KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 805215-AT28C16E-15JI AT28C16E-15JI-ND 774-AT28C16E-15JI AT28C16E-15JI AT28C16E-15JI AT28C16E-15JI
Product Name Memory - EEPROM - AT28C16E-15JI Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns
Cycle Time 200000 ns 200000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - AT34C02B-10TU-1.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details