Manufacturer: Microchip Technology
Win Source Part Number: 221007-AT28C16-20JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
IC EEPROM 16KBIT PARALLEL 32PLCC Product overview: AT28C16-20JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C16-20JC can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT PARALLEL 32PLCC
IC EEPROM 16KBIT PARALLEL 32PLCC
EEPROM Memory IC 16Kbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 16KBIT PARALLEL 32PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 221007-AT28C16-20JC | AT28C16-20JC-ND | 774-AT28C16-20JC | AT28C16-20JC | AT28C16-20JC | AT28C16-20JC | AT28C16-20JC |
| Product Name | Memory - EEPROM - AT28C16-20JC | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PLCC; 32-PLCC | PLCC; 32-LCC (J-Lead) | Tube | 32-LCC (J-Lead) | 32-LCC (J-Lead) |