IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: AT28C010E-12JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12JU-T
Win Source Part Number: 1381464-AT28C010E-12
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel
Standard Package: 750 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mbit
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A991B1B2
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28C010
Memory Organization: 128K x 8
Moisture Sensitivity Level (MSL): 3 (168 Hours)
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
EEPROM Memory IC 1Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
IC EEPROM 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C010E-12JU-T | 1381464-AT28C010E-12JU-T | AT28C010E-12JU-TTR-ND | AT28C010E-12JU-T | AT28C010E-12JU-T | AT28C010E-12JU-T |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Data Retention | 10 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |