Rochester Electronics Memory - EEPROM - 93C46-I/J 93C46-I/J

Description
Manufacturer: Microchip Technology Win Source Part Number: 858637-93C46-I/J Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI Package: Bulk Family Name: 93C46 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 858637-93C46-I/J Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI Package: Bulk Family Name: 93C46 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93C46-I/J - 858637-93C46-I/J - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46-I/J
858637-93C46-I/J
Memory - EEPROM - 93C46-I/J 858637-93C46-I/J
Manufacturer: Microchip Technology Win Source Part Number: 858637-93C46-I/J Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI Package: Bulk Family Name: 93C46 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 858637-93C46-I/J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (64 x 16) SPI
Package: Bulk
Family Name: 93C46
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0051

Buy Now Datasheet
1K BIT MICROWIRE SERIAL EEPROM

1K BIT MICROWIRE SERIAL EEPROM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 858637-93C46-I/J 93C46-I/J
Product Name Memory - EEPROM - 93C46-I/J Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details