Microchip Technology, Inc. Memory AT28C010-25DM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 250ns 32-CDIP
Request a Quote
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 250ns 32-CDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28C010-25DM/883 is a military-grade 1-Mbit (131,072 x 8) paged parallel EEPROM from Quarktwin Technology Ltd. It features a fast read access time of 120 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms, allowing for 1 to 128-byte page write operations. The device operates with a low power dissipation of 80 mA during active use and 300 µA in CMOS standby mode. Data protection is ensured through both hardware and software mechanisms, and the device includes data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of either 10,000 or 100,000 cycles and a data retention period of up to 10 years. The AT28C010-25DM/883 requires a single 5V ± 10% supply and is compatible with both CMOS and TTL inputs and outputs. It is available in multiple package types, including 32-Lead CERDIP, 32-Lead Flatpack, 32-Lead CLCC, and 30-Pin PGA.

Datasheet Summary
Powered by GS/AI

The AT28C010-25DM/883 is a military-grade 1-Mbit (131,072 x 8) paged parallel EEPROM from Quarktwin Technology Ltd. It features a fast read access time of 120 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms, allowing for 1 to 128-byte page write operations. The device operates with a low power dissipation of 80 mA during active use and 300 µA in CMOS standby mode. Data protection is ensured through both hardware and software mechanisms, and the device includes data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of either 10,000 or 100,000 cycles and a data retention period of up to 10 years. The AT28C010-25DM/883 requires a single 5V ± 10% supply and is compatible with both CMOS and TTL inputs and outputs. It is available in multiple package types, including 32-Lead CERDIP, 32-Lead Flatpack, 32-Lead CLCC, and 30-Pin PGA.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010-25DM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 250ns 32-CDIP

EEPROM Memory IC 1Mb (128K x 8) Parallel 250ns 32-CDIP

Buy Now Datasheet
Memory - EEPROM - AT28C010-25DM/883 - 911885-AT28C010-25DM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C010-25DM/883
911885-AT28C010-25DM/883
Memory - EEPROM - AT28C010-25DM/883 911885-AT28C010-25DM/883
Manufacturer: Microchip Technology Win Source Part Number: 911885-AT28C010-25DM /883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 250 ns 32-CDIP Package: 32-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: AT28C010 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 911885-AT28C010-25DM/883
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 250 ns 32-CDIP
Package: 32-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: AT28C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C010-25DM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C010-25DM/883
Memory IC and Storage Component 774-AT28C010-25DM/883
IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010-25DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-25DM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010-25DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-25DM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010-25DM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010-25DM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010-25DM/883
IC EEPROM 1MBIT PARALLEL 32CDIP

IC EEPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
Memory - AT28C010-25DM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 250 ns 32-CDIP

EEPROM Memory IC 1Mbit Parallel 250 ns 32-CDIP

Buy Now Datasheet
IC EEPROM 1MBIT PARALLEL 32CDIP

IC EEPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010-25DM/883-ND 911885-AT28C010-25DM/883 774-AT28C010-25DM/883 AT28C010-25DM/883 AT28C010-25DM/883 AT28C010-25DM/883
Product Name Memory Memory - EEPROM - AT28C010-25DM/883 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-CDIP (0.600"", 15.24mm)" DIP; 32-CDIP DIP; 32-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24AA01WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 1 kbits
View Details