EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 30-CPGA (16.51x13.97)
IC EEPROM 1MBIT PARALLEL 30CPGA Product overview: AT28C010-20UM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-20UM/88
Manufacturer: Microchip Technology
Win Source Part Number: 1318504-AT28C010-20U
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Box
Standard Package: 20
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 200 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 30-CPGA (16.51x13.97)
Temperature Range - Operating: -55°C ~ 125°C (TC)
Case / Package: 30-BCPGA
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28C01020UM883
Base Product Number: AT28C010
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 1Mbit Parallel 200 ns 30-CPGA (16.51x13.97)
IC EEPROM 1MBIT PARALLEL 30CPGA
IC EEPROM 1MBIT PARALLEL 30CPGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010-20UM/883-ND | 774-AT28C010-20UM/883 | 1318504-AT28C010-20UM/883 | AT28C010-20UM/883 | AT28C010-20UM/883 | AT28C010-20UM/883 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 30-BCPGA | 30-BCPGA | 30-BCPGA | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |