The AT28C010 is a 1Mbit EEPROM with a memory configuration of 128K x 8 bits, designed for industrial applications with an operating temperature range of -40 to 85 degrees Celsius. It features a fast read access time of 120 ns and supports automatic page write operations, allowing for the writing of 1 to 128 bytes in a single cycle with a maximum page write cycle time of 10 ms. The device operates on a single 5V ± 10% supply and has low power dissipation, with an active current of 40 mA and a CMOS standby current of 200 µA. Data integrity is ensured through hardware and software data protection mechanisms, as well as DATA polling for end-of-write detection. The AT28C010 is compatible with both CMOS and TTL logic levels and is packaged in a JEDEC approved byte-wide pinout. It also boasts high reliability with an endurance of 10,000 to 100,000 write cycles and a data retention period of up to 10 years. The product is available in green (Pb/Halide-free) packaging, making it suitable for environmentally conscious designs.
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:TSOP; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 1MBIT PARALLEL 32TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
EEPROM Memory IC 1Mbit Parallel 150 ns 32-TSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010-15TU-ND | 68T4313 | AT28C010-15TU | AT28C010-15TU | AT28C010-15TU |
| Product Name | Memory | Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | TSOP | 32-TFSOP (0.724\", 18.40mm Width) |