Microchip Technology, Inc. Memory AT28C010-15FM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010-15FM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
IC EEPROM 1MBIT PAR 32FLATPACK

IC EEPROM 1MBIT PAR 32FLATPACK

Supplier's Site Datasheet
Memory - AT28C010-15FM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 150 ns 32-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 1Mbit Parallel 150 ns 32-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip - 68T4310 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip
68T4310
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip 68T4310
EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010-15FM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010-15FM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010-15FM/883
IC EEPROM 1MBIT PAR 32FLATPACK

IC EEPROM 1MBIT PAR 32FLATPACK

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010-15FM/883-ND AT28C010-15FM/883 AT28C010-15FM/883 68T4310 AT28C010-15FM/883
Product Name Memory Memory Memory Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-CFlatPack 32-CFlatPack Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details