The AT28C010-12DM/883 is a military-grade 1-Mbit (131,072 x 8) paged parallel EEPROM from Quarktwin Technology Ltd. It features a fast read access time of 120 ns and supports automatic page write operations with a maximum page write cycle time of 10 ms, allowing for writing of 1 to 128 bytes at a time. The device operates with a single 5V ± 10% supply and is compatible with both CMOS and TTL inputs and outputs. Power consumption is low, with an active current of 80 mA and a standby current of 300 µA. The EEPROM includes hardware and software data protection features, as well as data polling for end-of-write detection. It offers high reliability with an endurance of either 10,000 or 100,000 write cycles and a data retention period of up to 10 years. The product is available in various package types, including 32-Lead CERDIP, Flatpack, CLCC, and 30-Pin PGA, making it suitable for a range of applications in military and industrial environments.
Manufacturer: Atmel
Win Source Part Number: 1148141-AT28C010-12D
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP
IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010-12DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-12DM/88
IC EEPROM 1MBIT PARALLEL 32CDIP
IC EEPROM 1MBIT PARALLEL 32CDIP
IC EEPROM 1MBIT PARALLEL 32CDIP
EEPROM Memory IC 1Mbit Parallel 120 ns 32-CDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148141-AT28C010-12DM/883 | AT28C010-12DM/883-ND | 774-AT28C010-12DM/883 | AT28C010-12DM/883 | AT28C010-12DM/883 | AT28C010-12DM/883 | AT28C010-12DM/883 |
| Product Name | Memory - AT28C010-12DM/883 | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-CDIP (0.600"", 15.24mm)" | DIP; 32-CDIP (0.600", 15.24mm) | DIP; 32-CDIP (0.600\", 15.24mm) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |