IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28BV256-20JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-20JC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 199362-AT28BV256-20J
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 256KBIT PAR 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28BV256-20JC | AT28BV256-20JC-ND | 199362-AT28BV256-20JC | AT28BV256-20JC | AT28BV256-20JC | AT28BV256-20JC |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28BV256-20JC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | |
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |