Manufacturer: Atmel
Win Source Part Number: 1148132-AT28BV16-25T
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT PARALLEL 28TSOP Product overview: AT28BV16-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV16-25TI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) Parallel 250ns 28-TSOP
IC EEPROM 16KBIT PARALLEL 28TSOP
EEPROM Memory IC 16Kbit Parallel 250 ns 28-TSOP
IC EEPROM 16KBIT PARALLEL 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148132-AT28BV16-25TI | 774-AT28BV16-25TI | AT28BV16-25TI-ND | AT28BV16-25TI | AT28BV16-25TI | AT28BV16-25TI |
| Product Name | Memory - AT28BV16-25TI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | ||
| Cycle Time | 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |