The AT28BV16-25PI is a low-power, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It features a supply voltage range of 2.7 to 3.6V, with a maximum active current of 8 mA and a standby current of 50 µA. The memory is organized as 16Kbits (2,048 words by 8 bits) and offers a read access time of 250 ns, with a byte write time of 3 ms. This device utilizes reliable CMOS technology, providing an endurance of 100,000 write cycles and a data retention period of up to 10 years. It supports direct microprocessor control with features such as DATA polling to indicate the completion of write cycles. The AT28BV16-25PI is available in various package types, including 24-PDIP, and is suitable for both commercial and industrial temperature ranges. Its JEDEC-approved pinout and compatibility with low voltage CMOS inputs and outputs make it a versatile choice for various applications.
IC EEPROM 16KBIT PARALLEL 24DIP Product overview: AT28BV16-25PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV16-25PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148130-AT28BV16-25P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 16Kb (2K x 8) Parallel 250ns 24-PDIP
IC EEPROM 16KBIT PARALLEL 24DIP
IC EEPROM 16KBIT PARALLEL 24DIP
EEPROM Memory IC 16Kbit Parallel 250 ns 24-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28BV16-25PI | 1148130-AT28BV16-25PI | AT28BV16-25PI-ND | AT28BV16-25PI | AT28BV16-25PI | AT28BV16-25PI |
| Product Name | Memory IC and Storage Component | Memory - AT28BV16-25PI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 250 ns | 250 ns | 250 ns | 250 ns | ||
| Cycle Time | 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |