Manufacturer: Microchip Technology
Win Source Part Number: 768938-AT27LV520-70X
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT27LV520
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AT27LV520-70XI; AT27LV520-70SU; AT27LV520-90XU; AT27LV520-90XI;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC EPROM 512KBIT PAR 20TSSOP Product overview: AT27LV520-70XU from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV520-70XU can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 20-TSSOP
IC EPROM 512KBIT PAR 20TSSOP
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 20-TSSOP
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 20-TSSOP
IC EPROM 512KBIT PAR 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 768938-AT27LV520-70XU | 774-AT27LV520-70XU | AT27LV520-70XU-ND | AT27LV520-70XU | AT27LV520-70XU | AT27LV520-70XU |
| Product Name | Memory - EPROM - AT27LV520-70XU | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |