Rochester Electronics Memory - Unclassified Memory - CY7C293A-20PC CY7C293A-20PC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867766-CY7C293A-20PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C293 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867766-CY7C293A-20PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C293 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C293A-20PC - 867766-CY7C293A-20PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C293A-20PC
867766-CY7C293A-20PC
Memory - Unclassified Memory - CY7C293A-20PC 867766-CY7C293A-20PC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867766-CY7C293A-20PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel Package: Bulk Family Name: CY7C293 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867766-CY7C293A-20PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 16Kb (2K x 8) Parallel
Package: Bulk
Family Name: CY7C293
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
OTP ROM, 2KX8, 20NS

OTP ROM, 2KX8, 20NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867766-CY7C293A-20PC CY7C293A-20PC
Product Name Memory - Unclassified Memory - CY7C293A-20PC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - CY27C256A-120PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 256 kbits
View Details