Microchip Technology, Inc. Memory - EPROM - AT27LV512A-70JC AT27LV512A-70JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 768935-AT27LV512A-70 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT27LV512A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M27C512-80XC1X; M27C512-70C1; M27C512-10XC1; M27V512-150K6TR; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768935-AT27LV512A-70 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT27LV512A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M27C512-80XC1X; M27C512-70C1; M27C512-10XC1; M27V512-150K6TR; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27LV512A-70JC - 768935-AT27LV512A-70JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27LV512A-70JC
768935-AT27LV512A-70JC
Memory - EPROM - AT27LV512A-70JC 768935-AT27LV512A-70JC
Manufacturer: Microchip Technology Win Source Part Number: 768935-AT27LV512A-70 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT27LV512A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): M27C512-80XC1X; M27C512-70C1; M27C512-10XC1; M27V512-150K6TR; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768935-AT27LV512A-70JC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT27LV512A
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): M27C512-80XC1X; M27C512-70C1; M27C512-10XC1; M27V512-150K6TR;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV512A-70JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV512A-70JC
Memory IC and Storage Component 774-AT27LV512A-70JC
IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27LV512A-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-70JC can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 32PLCC Product overview: AT27LV512A-70JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-70JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27LV512A-70JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - AT27LV512A-70JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27LV512A-70JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27LV512A-70JC
Integrated Circuits (ICs) - Memory AT27LV512A-70JC
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768935-AT27LV512A-70JC 774-AT27LV512A-70JC AT27LV512A-70JC-ND AT27LV512A-70JC AT27LV512A-70JC AT27LV512A-70JC
Product Name Memory - EPROM - AT27LV512A-70JC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - DS2502-E64 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Density 1 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details