Manufacturer: Atmel
Win Source Part Number: 1148120-AT27LV256A-9
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27LV256A-90TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27LV256A-90TU
IC EPROM 256KBIT PARALLEL 28TSOP
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 28-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148120-AT27LV256A-90TU | 2020-AT27LV256A-90TU | AT27LV256A-90TU | AT27LV256A-90TU |
| Product Name | Memory - AT27LV256A-90TU | Memory IC and Storage Component | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 90 ns | 90 ns | 90 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |