EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 150ns 32-VSOP
IC EPROM 2MBIT PARALLEL 32VSOP
EPROM - OTP Memory IC 2Mbit Parallel 150 ns 32-VSOP
IC EPROM 2MBIT PARALLEL 32VSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27LV020A-15VC-ND | AT27LV020A-15VC | AT27LV020A-15VC | AT27LV020A-15VC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |