Microchip Technology, Inc. Memory AT27LV020A-15TI

Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27LV020A-15TI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 150ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV020A-15TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV020A-15TI
Memory IC and Storage Component 774-AT27LV020A-15TI
IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27LV020A-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-15TI can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27LV020A-15TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-15TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27LV020A-15TI - 1148112-AT27LV020A-15TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27LV020A-15TI
1148112-AT27LV020A-15TI
Memory - AT27LV020A-15TI 1148112-AT27LV020A-15TI
Manufacturer: Atmel Win Source Part Number: 1148112-AT27LV020A-1 5TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148112-AT27LV020A-15TI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT27LV020A-15TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 150 ns 32-TSOP

EPROM - OTP Memory IC 2Mbit Parallel 150 ns 32-TSOP

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32TSOP

IC EPROM 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27LV020A-15TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27LV020A-15TI
Integrated Circuits (ICs) - Memory AT27LV020A-15TI
IC EPROM 2MBIT PARALLEL 32TSOP

IC EPROM 2MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27LV020A-15TI-ND 774-AT27LV020A-15TI 1148112-AT27LV020A-15TI AT27LV020A-15TI AT27LV020A-15TI AT27LV020A-15TI
Product Name Memory Memory IC and Storage Component Memory - AT27LV020A-15TI Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CY27C512-150ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details