Microchip Technology, Inc. Memory IC and Storage Component AT27LV010A-90TC

Description
IC OTP 1MBIT 90NS 32TSOP Product overview: AT27LV010A-90TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-90TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OTP 1MBIT 90NS 32TSOP Product overview: AT27LV010A-90TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-90TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27LV010A-90TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV010A-90TC
Memory IC and Storage Component 774-AT27LV010A-90TC
IC OTP 1MBIT 90NS 32TSOP Product overview: AT27LV010A-90TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-90TC can be used for catalog matching and distributor lookup.

IC OTP 1MBIT 90NS 32TSOP Product overview: AT27LV010A-90TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV010A-90TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27LV010A-90TC - 089894-AT27LV010A-90TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27LV010A-90TC
089894-AT27LV010A-90TC
Memory - Unclassified Memory - AT27LV010A-90TC 089894-AT27LV010A-90TC
Manufacturer: Microchip Technology Win Source Part Number: 089894-AT27LV010A-90 TC Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089894-AT27LV010A-90TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32TSOP

IC EPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT27LV010A-90TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 90 ns 32-TSOP

EPROM - OTP Memory IC 1Mbit Parallel 90 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27LV010A-90TC 089894-AT27LV010A-90TC AT27LV010A-90TC AT27LV010A-90TC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - AT27LV010A-90TC Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers