IC EPROM 512KBIT PARALLEL 44PLCC Product overview: AT27C516-85JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27C516-85JC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148103-AT27C516-85J
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC EPROM 512KBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 512Kbit Parallel 85 ns 44-PLCC (16.6x16.6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-AT27C516-85JC | 1148103-AT27C516-85JC | AT27C516-85JC | AT27C516-85JC |
| Product Name | Memory IC and Storage Component | Memory - AT27C516-85JC | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM; EPROM | EPROM; EPROM |
| Access Time | 85 ns | 85 ns | 85 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |