Microchip Technology, Inc. Memory AT27C512R-70RU

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 28-SOIC
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C512R-70RU-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 28-SOIC

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 70ns 28-SOIC

Buy Now Datasheet
Memory - EPROM - AT27C512R-70RU - 768928-AT27C512R-70RU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C512R-70RU
768928-AT27C512R-70RU
Memory - EPROM - AT27C512R-70RU 768928-AT27C512R-70RU
Manufacturer: Microchip Technology Win Source Part Number: 768928-AT27C512R-70R U Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 28-SOIC (0.342", 8.69mm Width) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT27C512R Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AT27C512R-70RI; AT27C512R-70JI; AT27C512R-70PU; AT27C512R-70JU; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768928-AT27C512R-70RU
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT27C512R
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AT27C512R-70RI; AT27C512R-70JI; AT27C512R-70PU; AT27C512R-70JU;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C512R-70RU
Memory IC and Storage Component 774-AT27C512R-70RU
IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27C512R-70RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70RU can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27C512R-70RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C512R-70RU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C512R-70RU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C512R-70RU
Integrated Circuits (ICs) - Memory AT27C512R-70RU
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site
Memory - AT27C512R-70RU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 28-SOIC

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 28-SOIC

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 28SOIC

IC EPROM 512KBIT PARALLEL 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C512R-70RU-ND 768928-AT27C512R-70RU 774-AT27C512R-70RU AT27C512R-70RU AT27C512R-70RU AT27C512R-70RU
Product Name Memory Memory - EPROM - AT27C512R-70RU Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.342"", 8.69mm Width)" SOIC SOIC; Tube SOIC SOIC; 28-SOIC (0.342\", 8.69mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details