Microchip Technology, Inc. 4Mb (256Kbit x 16) 5V OTP EPROM AT27C4096

Description
The Microchip AT27C4096 is a low-power, high-performance 4-megabit One Time Programmable EPROM organized 256-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 4-Mbit (256-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 40 mA max active at 5 MHz Parallel Interface 55 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC) 40-lead, 0.600" wide, plastic, dual inline package (PDIP)
Request a Quote Datasheet
Description
The Microchip AT27C4096 is a low-power, high-performance 4-megabit One Time Programmable EPROM organized 256-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 4-Mbit (256-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 40 mA max active at 5 MHz Parallel Interface 55 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC) 40-lead, 0.600" wide, plastic, dual inline package (PDIP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb (256Kbit x 16) 5V OTP EPROM - AT27C4096 - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb (256Kbit x 16) 5V OTP EPROM
AT27C4096
4Mb (256Kbit x 16) 5V OTP EPROM AT27C4096
The Microchip AT27C4096 is a low-power, high-performance 4-megabit One Time Programmable EPROM organized 256-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems. Additional Features 4-Mbit (256-Kbit x 16) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 40 mA max active at 5 MHz Parallel Interface 55 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 50 μs/word (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC) 40-lead, 0.600" wide, plastic, dual inline package (PDIP)

The Microchip AT27C4096 is a low-power, high-performance 4-megabit One Time Programmable EPROM organized 256-Kbit x 16. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 15 mA and standby mode supply current is typically less than 10 μA. Any word can be accessed in less than 55 ns, eliminating the need for speed-reducing WAIT states. The x16 organization makes this part ideal for high-performance 16-bit and 32-bit microprocessor systems.

Additional Features

    • 4-Mbit (256-Kbit x 16)
    • Low-power CMOS operation
    • Standard power supply range, 5V +/-10%
    • 100 μA max standby
    • 40 mA max active at 5 MHz
  • Parallel Interface
    • 55 ns access time
  • High-reliability CMOS technology
    • 2,000V ESD protection
    • 200 mA latchup immunity
  • Rapid programming algorithm – 50 μs/word (typical)
  • CMOS and TTL compatible inputs and outputs
  • Integrated product identification code
  • Industrial Temperature Range: -40°C to 85°C
  • Available in Green (Pb/Halide-free) Packaging Only
    • 44-lead, Plastic J-leaded Chip Carrier (PLCC)
    40-lead, 0.600" wide, plastic, dual inline package (PDIP)
Supplier's Site Datasheet
Memory - EPROM - AT27C4096 - 957631-AT27C4096 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27C4096
957631-AT27C4096
Memory - EPROM - AT27C4096 957631-AT27C4096
Win Source Part Number: 957631-AT27C4096 Series: * Categories: Memory

Win Source Part Number: 957631-AT27C4096
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-AT27C4096 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C4096
Memory IC and Storage Component 774-AT27C4096
4M EPROM 256Kx16 Product overview: AT27C4096 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096 can be used for catalog matching and distributor lookup.

4M EPROM 256Kx16 Product overview: AT27C4096 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C4096 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT27C4096 957631-AT27C4096 774-AT27C4096
Product Name 4Mb (256Kbit x 16) 5V OTP EPROM Memory - EPROM - AT27C4096 Memory IC and Storage Component
Memory Category EPROM EPROM EPROM
Access Time 55 to 90 ns
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers