Microchip Technology, Inc. 256Kb (32-Kbit x 8) 5V OTP EPROM AT27C256R

Description
The Microchip AT27C256R is a low-power, high-performance 256-Kbit One Time Programmable EPROM organized as 32-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 256-Kbit (32-Kbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 20mA max active at 5 MHz Parallel Interface 45 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet
Description
The Microchip AT27C256R is a low-power, high-performance 256-Kbit One Time Programmable EPROM organized as 32-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 256-Kbit (32-Kbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 20mA max active at 5 MHz Parallel Interface 45 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" wide, plastic, dual inline package (PDIP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb (32-Kbit x 8) 5V OTP EPROM - AT27C256R - Microchip Technology, Inc.
Chandler, AZ, United States
256Kb (32-Kbit x 8) 5V OTP EPROM
AT27C256R
256Kb (32-Kbit x 8) 5V OTP EPROM AT27C256R
The Microchip AT27C256R is a low-power, high-performance 256-Kbit One Time Programmable EPROM organized as 32-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems. Additional Features 256-Kbit (32-Kbit x 8) Low-power CMOS operation Standard power supply range, 5V +/-10% 100 μA max standby 20mA max active at 5 MHz Parallel Interface 45 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.600" wide, plastic, dual inline package (PDIP)

The Microchip AT27C256R is a low-power, high-performance 256-Kbit One Time Programmable EPROM organized as 32-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA in active mode and less than 10 μA in standby mode. Any byte can be accessed in less than 45 ns, eliminating the need for speed reducing WAIT states on high-performance microprocessor systems.

Additional Features

    • 256-Kbit (32-Kbit x 8)
    • Low-power CMOS operation
      • Standard power supply range, 5V +/-10%
      • 100 μA max standby
      • 20mA max active at 5 MHz
    • Parallel Interface
      • 45 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
      • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
      28-lead, 0.600" wide, plastic, dual inline package (PDIP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27C256R
Product Name 256Kb (32-Kbit x 8) 5V OTP EPROM
Memory Category EPROM
Access Time 45 to 70 ns
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details