Microchip Technology, Inc. Memory AT27C256R-90PI

Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C256R-90PI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - AT27C256R-90PI - 078791-AT27C256R-90PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C256R-90PI
078791-AT27C256R-90PI
Memory - Unclassified Memory - AT27C256R-90PI 078791-AT27C256R-90PI
Manufacturer: Microchip Technology Win Source Part Number: 078791-AT27C256R-90P I Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078791-AT27C256R-90PI
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-90PI
Memory IC and Storage Component 774-AT27C256R-90PI
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-90PI can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-90PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-90PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C256R-90PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C256R-90PI
Integrated Circuits (ICs) - Memory AT27C256R-90PI
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT27C256R-90PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 90 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C256R-90PI-ND 078791-AT27C256R-90PI 774-AT27C256R-90PI AT27C256R-90PI AT27C256R-90PI AT27C256R-90PI
Product Name Memory Memory - Unclassified Memory - AT27C256R-90PI Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-PDIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 8 925 904 554 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details