Microchip Technology, Inc. Memory - Unclassified Memory - AT27C256R-45RI AT27C256R-45RI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019081-AT27C256R-45 RI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019081-AT27C256R-45 RI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27C256R-45RI - 1019081-AT27C256R-45RI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C256R-45RI
1019081-AT27C256R-45RI
Memory - Unclassified Memory - AT27C256R-45RI 1019081-AT27C256R-45RI
Manufacturer: Microchip Technology Win Source Part Number: 1019081-AT27C256R-45 RI Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019081-AT27C256R-45RI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-45RI
Memory IC and Storage Component 774-AT27C256R-45RI
IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-45RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45RI can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28SOIC Product overview: AT27C256R-45RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45RI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C256R-45RI-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOIC

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOIC

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28SOIC

IC EPROM 256KBIT PARALLEL 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27C256R-45RI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C256R-45RI
Integrated Circuits (ICs) - Memory AT27C256R-45RI
IC EPROM 256KBIT PARALLEL 28SOIC

IC EPROM 256KBIT PARALLEL 28SOIC

Supplier's Site
Memory - AT27C256R-45RI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 45 ns 28-SOIC

EPROM - OTP Memory IC 256Kbit Parallel 45 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1019081-AT27C256R-45RI 774-AT27C256R-45RI AT27C256R-45RI-ND AT27C256R-45RI AT27C256R-45RI AT27C256R-45RI
Product Name Memory - Unclassified Memory - AT27C256R-45RI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data