EPROM OTP 256K-bit 32K x 8 45ns 32-Pin PLCC T/R Product overview: AT27C256R-45JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-45JU-T
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 45ns 32-PLCC (13.97x11.43)
IC EPROM 256KBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 256Kbit Parallel 45 ns 32-PLCC (13.97x11.43)
IC EPROM 256KBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27C256R-45JU-T | AT27C256R-45JU-TCT-ND | AT27C256R-45JU-T | AT27C256R-45JU-T | AT27C256R-45JU-T |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Access Time | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | |
| Pins | 32 |