Microchip Technology, Inc. Memory IC and Storage Component AT27C256R-12TC

Description
IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27C256R-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27C256R-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27C256R-12TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-12TC
Memory IC and Storage Component 774-AT27C256R-12TC
IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27C256R-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12TC can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28TSOP Product overview: AT27C256R-12TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C256R-12TC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-TSOP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-TSOP

Buy Now Datasheet
Memory - Unclassified Memory - AT27C256R-12TC - 078774-AT27C256R-12TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C256R-12TC
078774-AT27C256R-12TC
Memory - Unclassified Memory - AT27C256R-12TC 078774-AT27C256R-12TC
Manufacturer: Microchip Technology Win Source Part Number: 078774-AT27C256R-12T C Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 078774-AT27C256R-12TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
Memory - AT27C256R-12TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-TSOP

EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C256R-12TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C256R-12TC
Integrated Circuits (ICs) - Memory AT27C256R-12TC
IC EPROM 256KBIT PARALLEL 28TSOP

IC EPROM 256KBIT PARALLEL 28TSOP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28TSOP

IC EPROM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27C256R-12TC AT27C256R-12TC-ND 078774-AT27C256R-12TC AT27C256R-12TC AT27C256R-12TC AT27C256R-12TC
Product Name Memory IC and Storage Component Memory Memory - Unclassified Memory - AT27C256R-12TC Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C512-45JC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 512 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - A2C00045230 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details