Microchip Technology, Inc. Memory AT27C256R-12PC

Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27C256R-12PC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - AT27C256R-12PC - 078773-AT27C256R-12PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27C256R-12PC
078773-AT27C256R-12PC
Memory - Unclassified Memory - AT27C256R-12PC 078773-AT27C256R-12PC
Manufacturer: Microchip Technology Win Source Part Number: 078773-AT27C256R-12P C Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078773-AT27C256R-12PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT27C256R-12PC
Memory IC and Storage Component 774-AT27C256R-12PC
IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-12PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12PC can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 28DIP Product overview: AT27C256R-12PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27C256R-12PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27C256R-12PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 120 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27C256R-12PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27C256R-12PC
Integrated Circuits (ICs) - Memory AT27C256R-12PC
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site
Memory IC - 4477539 - Radwell International
Willingboro, NJ, United States
Memory IC
4477539
Memory IC 4477539
DISCONTINUED BY MANUFACTURER, OTP ROM, 32KX8, 120NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OTP ROM, 32KX8, 120NS, CMOS, PDIP28. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27C256R-12PC-ND 078773-AT27C256R-12PC 774-AT27C256R-12PC AT27C256R-12PC AT27C256R-12PC 4477539 AT27C256R-12PC
Product Name Memory Memory - Unclassified Memory - AT27C256R-12PC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory IC Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-PDIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY7C235A-30PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 30 ns
Density 8 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details