Rochester Electronics Memory - Unclassified Memory - CY27C256A-200WMB CY27C256A-200WMB

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867570-CY27C256A-200 WMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 28-CerDip Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Family Name: CY27C256 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867570-CY27C256A-200 WMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 28-CerDip Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Family Name: CY27C256 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY27C256A-200WMB - 867570-CY27C256A-200WMB - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY27C256A-200WMB
867570-CY27C256A-200WMB
Memory - Unclassified Memory - CY27C256A-200WMB 867570-CY27C256A-200WMB
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867570-CY27C256A-200 WMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 28-CerDip Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Family Name: CY27C256 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867570-CY27C256A-200WMB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 28-CerDip
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Family Name: CY27C256
Categories: Integrated Circuits (ICs)
Case / Package: 28-CerDip
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0061

Buy Now Datasheet
UVPROM, 32KX8, 200NS

UVPROM, 32KX8, 200NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867570-CY27C256A-200WMB CY27C256A-200WMB
Product Name Memory - Unclassified Memory - CY27C256A-200WMB Memory
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7GA6Y0046 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers